DS/ISO 16000-42

Indoor air – Part 42: Measurement of the particle number concentration by condensation particle counters

active, Most Current
Organization: DS
Publication Date: 21 August 2023
Status: active
Page Count: 44
ICS Code (Ambient atmospheres): 13.040.20
scope:

This document specifies the measurement methods and strategies for determining the total number of airborne particles per unit volume of air indoor, using a condensation particle counter (CPC) for particles approximately between 10 nm to 3 µm. NOTE      As the particle number concentration is usually dominated by the ultrafine particle (UFP) fraction, the obtained result can be used as an approximation of the UFP concentration. Quality assurance, determination of the measurement uncertainty and minimal reporting information are also discussed in this document. This document is applicable to indoor environments as specified in ISO 16000-1. This document does not address the determination of bioaerosols or the chemical characterization of particles. Nevertheless, some bioaerosols can be detected by the CPC and then contribute to the measured count of particles.

Document History

DS/ISO 16000-42
August 21, 2023
Indoor air – Part 42: Measurement of the particle number concentration by condensation particle counters
This document specifies the measurement methods and strategies for determining the total number of airborne particles per unit volume of air indoor, using a condensation particle counter (CPC) for...
Indoor air – Part 42: Measurement of the particle number concentration by Condensation Particle Counters
This part of ISO 16000 specifies the measurement methods and strategies for determining indoor the total number of airborne particles per unit volume of air, using a Condensation Particle Counter...
Advertisement