CEN - PREN 17997-1

Railway applications - Braking - Definition of ETCS brake curve parameters for Gamma trains - Part 1: Emergency brake curve parameters

pending, Most Current
Organization: CEN
Publication Date: 1 August 2023
Status: pending
Page Count: 115
ICS Code (Railway rolling stock): 45.060
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document specifies the methodology to define the train related braking model and required brake on-board parameters to enable speed and distance monitoring for trains equipped and operated on railway lines using ETCS Baseline 3.

This document is only applicable for ETCS Gamma braking model trains (i.e. the train is said to be a "gamma" train). This document does not specify the way these parameters are transferred to and can be used by the ETCS on-board system (e.g. during start of mission - SoM).

The ETCS "conversion models" are not covered by this document and are described in EN 16834:2019, Annex F. The ETCS "conversion models" are intended for use with trains where the braking performance is expressed using braked weight percentages ("lambda" train).

Any trackside related input parameters, including national values, are not covered in this document. Information can be found in the SUBSET-026 (see [11]).

Document History

PREN 17997-1
August 1, 2023
Railway applications - Braking - Definition of ETCS brake curve parameters for Gamma trains - Part 1: Emergency brake curve parameters
This document specifies the methodology to define the train related braking model and required brake on-board parameters to enable speed and distance monitoring for trains equipped and operated on...

References

Advertisement