BSI - BS EN 50566 + A1

Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body

active, Most Current
Organization: BSI
Publication Date: 31 October 2017
Status: active
Page Count: 12
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation measurements): 17.240

Document History

BS EN 50566 + A1
October 31, 2017
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.
October 31, 2017
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.
March 31, 2013
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)
A description is not available for this item.

References

Advertisement