GMW17374

Thermoplastic Elastomer - Styrenic, General Purpose, Filled

active, Most Current
Organization: GMW
Publication Date: 1 August 2023
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of black and natural, heat stabilized, filled thermoplastic elastomers consisting of polypropylene (PP) and styrene/ethylene/butylene/styrene (SEBS) rubber. These materials are not weatherable and are not intended for use in exposed applications.

Material types are delineated by hardness values. The types and corresponding hardnesses are defined in Appendix A, Table A1.

Symbols.

The material abbreviation according to ISO 18064 is >TPS-SEBS<.

Applicability.

Typical applications include active aero shutters.

Remarks.

None.

Document History

GMW17374
August 1, 2023
Thermoplastic Elastomer - Styrenic, General Purpose, Filled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2018
Thermoplastic Elastomer - Styrenic, General Purpose, Filled
Material Description. This specification covers the properties of black and natural, heat stabilized, filled thermoplastic elastomers consisting of polypropylene (PP) and...
May 1, 2015
Thermoplastic Elastomer - Styrenic, General Purpose, Filled
Material Description. This specification covers the properties of black and natural, heat stabilized, filled thermoplastic elastomers consisting of polypropylene (PP) and...

References

Advertisement