GMW18660
Procedure of Measuring Compression Force Deflection and Compression Set for Battery Cell-to-Cell Thermal Insulation and Cushioning Foam Materials
| Organization: | GMW |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 10 |
scope:
Purpose.
This standard provides a procedure to perform compressive force deflection testing for open-cell and closed-cell foam materials and any compressible thermal insulation materials which are intended for use in the cushioning layer and Cell-to-Cell barrier, respectively, of General Motors Battery packs. This test procedure describes the method for performing compression force deflection (CFD) and compression set testing on thermally resistant materials and/or cushioning foams. At the end of this test, assembly, beginning of life (BoL) and end of life (EoL) CFD curves shall be created and combined to create a 'combo curve' to feed vehicle design development and validation (VDDV) 1D analysis and decide uncompressed thickness of the material.
Document History