NEN-EN-ISO 23739

Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of zirconium oxide powders

active, Most Current
Organization: NEN
Publication Date: 1 August 2023
Status: active
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies methods for the chemical analysis of zirconium oxide powders used as the raw material for fine ceramics.

It stipulates the determination methods of the zirconium, aluminium, barium, calcium, cerium, cobalt, gadolinium, hafnium, iron, magnesium, potassium, silicon, sodium, strontium, titanium and yttrium contents in zirconium oxide powders for fine ceramics. The test sample is decomposed by acid pressure decomposition or alkali fusion. Contents of zirconium and yttrium are determined by using either a precipitation and gravimetric method or an inductively coupled plasma-optical emission spectrometry (ICP-OES) method. Contents of aluminium, barium, calcium, cerium, cobalt, gadolinium, hafnium, iron, magnesium, potassium, silicon, sodium, strontium and titanium are determined by using an ICP-OES method.

Document History

NEN-EN-ISO 23739
August 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of zirconium oxide powders
This document specifies methods for the chemical analysis of zirconium oxide powders used as the raw material for fine ceramics. It stipulates the determination methods of the zirconium, aluminium,...

References

Advertisement