ITU-R - BT.2073-2

Use of high efficiency video coding for UHDTV and HDTV broadcasting applications

active, Most Current
Organization: ITU-R
Publication Date: 1 January 2022
Status: active
Page Count: 11
scope:

This Recommendation specifies the use of the high efficiency video coding (HEVC) standard as per Recommendation ITU-T H.265 | ISO/IEC 23008-2 for ultra high definition television (UHDTV) and high definition television (HDTV) broadcasting including high-dynamic range television (HDR-TV).

Document History

BT.2073-2
January 1, 2022
Use of high efficiency video coding for UHDTV and HDTV broadcasting applications
This Recommendation specifies the use of the high efficiency video coding (HEVC) standard as per Recommendation ITU-T H.265 | ISO/IEC 23008-2 for ultra high definition television (UHDTV) and high...
December 1, 2020
Use of high efficiency video coding for UHDTV and HDTV broadcasting
This Recommendation specifies the use of the high efficiency video coding (HEVC) standard as per Recommendation ITU-T H.265 | ISO/IEC 23008-2 for ultra high definition television (UHDTV) and high...
February 1, 2015
Use of the high efficiency video coding (HEVC) standard for UHDTV and HDTV broadcasting
This Recommendation specifies the use of the High Efficiency Video Coding (HEVC) standard as per Recommendation ITU-T H.265 | ISO/IEC 23008-2 for ultra-high definition television (UHDTV) and high...
Advertisement