SNV - SN EN 4269
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature)/235° C
| Organization: | SNV |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking, floating, two lug anchor nuts, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated.
Classification: 1 100 MPa1/235 °C2.
1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History