DS/EN 302752 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Active radar target enhancers; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 13 January 2012
Status: active
scope:

The present document applies to active radar target enhancers which operate in the frequency range 2 900 MHz to 3 100 MHz and/or 9 300 MHz to 9 500 MHz allocated to the radio navigation service as defined in article 5 of the Radio Regulations [i.2].

Document History

DS/EN 302752 V1.1.1
January 13, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Active radar target enhancers; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to active radar target enhancers which operate in the frequency range 2 900 MHz to 3 100 MHz and/or 9 300 MHz to 9 500 MHz allocated to the radio navigation service as...
Advertisement