ISO - 9854-2
Thermoplastics pipes for the transport of fluids — Determination of Charpy impact properties — Part 2: Test conditions for pipes of various materials
| Organization: | ISO |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies the values or options chosen for the test parameters (i.e. the impact energy, specimen dimensions, specimen type, specimen supports and test temperature) for both unnotched and notched specimens, for testing the impact resistance (pendulum method) of thermoplastics pipes of the following materials, in accordance with ISO 9854-1.
It applies to pipes made of unplasticized poly(vinyl chloride) (PVC-U), high-impact poly(vinyl chloride) (PVC-HI), oriented unplasticized poly(vinyl chloride) (PVC-O), chlorinated poly(vinyl chloride) (PVC-C), acrylonitrile/butadi
Document History