ISO/IEC 20619

Information technology — C# specification suite

active, Most Current
Organization: ISO
Publication Date: 1 September 2023
Status: active
Page Count: 10
ICS Code (Languages used in information technology): 35.060
scope:

This specification defines the C# programming language and its required library. It defines all the necessary components that are needed to implement this Suite. This Suite does not change if one or more components are updated by a new standard edition. The Suite changes only when new components are added to it and/or existing components are removed from it.

Document History

ISO/IEC 20619
September 1, 2023
Information technology — C# specification suite
This specification defines the C# programming language and its required library. It defines all the necessary components that are needed to implement this Suite. This Suite does not change if one or...

References

Advertisement