ISO - 13927

Plastics — Simple heat release test using a conical radiant heater and a thermopile detector

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 32
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal orientation to controlled levels of radiant heating with an external igniter. The heat release rate is determined by the use of a thermopile instead of the more accurate oxygen consumption techniques. The time to ignition and sustained flaming are also measured in this test. The mass loss of the test specimen can also be measured optionally.

Document History

13927
August 1, 2023
Plastics — Simple heat release test using a conical radiant heater and a thermopile detector
This document specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal...
April 15, 2015
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
This International Standard specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the...
April 1, 2001
Plastics - Simple Heat Release Test Using a Conical Radiant Heater and a Thermopile Detector
A description is not available for this item.

References

Advertisement