ISO - 20653
Road vehicles — Degrees of protection (IP code) — Protection of electrical equipment against foreign objects, water and access
| Organization: | ISO |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document applies to degrees of protection (IP code) provided by enclosures of the electrical equipment of road vehicles. It specifies the following:
a) designations and definitions of types and degrees of protection provided by enclosures of electrical equipment (IP codes) for the:
- protection of electrical equipment within the enclosure against ingress of foreign objects, including dust (protection against foreign objects);
- protection of persons against access to hazardous parts inside the enclosure (protection against access);
- protection of electrical equipment inside the enclosure against effects due to ingress of water (protection against water);
b) requirements for each degree of protection;
c) tests carried out in order to confirm that the enclosure complies with requirements of the relevant degree of protection.
Document History