CSA - P.15:23

Test method for rating micro combined heat and power (mCHP) devices

active, Most Current
Organization: CSA
Publication Date: 1 January 2023
Status: active
Page Count: 36
ICS Code (Power stations in general): 27.100
ICS Code (Electrical engineering in general): 29.020
scope:

Applications

This Standard applies to devices meeting the following conditions:

a) stationary packaged systems designed for single family residential and small commercial applications;

b) mCHP fuel gas devices, including different prime mover/generator types (e.g., steam, organic Rankine cycle, fuel cell, and IC);

c) mCHP with net AC electrical output less than 10 kW; and

d) mCHP with useful thermal output less than 85 kW.

Test details This Standard covers

a) performance testing at cold outdoor temperature;

b) testing part load efficiencies (including below 50% electrical output);

c) testing the performance, indoor versus outdoor unit installation; and

d) flue gas waste heat recovery.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

P.15:23
January 1, 2023
Test method for rating micro combined heat and power (mCHP) devices
Applications This Standard applies to devices meeting the following conditions: a) stationary packaged systems designed for single family residential and small commercial applications; b) mCHP...
January 1, 2023
Test method for rating micro combined heat and power (mCHP) devices
Applications This Standard applies to devices meeting the following conditions: a) stationary packaged systems designed for single family residential and small commercial applications; b) mCHP...

References

Advertisement