CSA - C22.2 NO. 144.1-16
Ground-fault circuit interrupters
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 153 |
scope:
This Standard applies to Class A, single- and three-phase, ground-fault circuit-interrupters
Note: In Canada, the text "intended for protection of personnel" is excluded.
These requirements do not cover ground-fault circuit-interrupters
This Standard applies to all Class A ground-fault circuit-interrupters
This Standard includes minimum requirements for the function, construction, performance, and markings of ground-fault circuit-interrupters
This Standard is intended to cover only Class A GFCI devices.
This Standard also covers GFCIs of the self contained type that are intended for installation in a counter, such as would be suitable for installation in a kitchen or bathroom counter top.
Document History