CENELEC - EN IEC 61300-2-26
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document determines if dissimilar metals have been well finished to prevent corrosion. The requirements of the tests for these devices are defined in IEC 61753-1.
Document History
EN IEC 61300-2-26
September 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document...
June 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
A description is not available for this item.
August 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-26: Tests - Salt Mist
A description is not available for this item.