CENELEC - EN IEC 62044-3
Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level
| Organization: | CENELEC |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
This part of IEC 62044 specifies measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes, transformers and similar devices for power electronics applications.
The methods given in this document can cover the measurement of magnetic properties for frequencies ranging practically from direct current to 10 MHz, and even possibly higher, for the calorimetric and reflection methods. The applicability of the individual methods to specific frequency ranges is dependent on the level of accuracy that is to be obtained.
The methods in this document are basically the most suitable for sine-wave excitations. Other periodic waveforms can also be used; however, adequate accuracy can only be obtained if the measuring circuitry and instruments used are able to handle and process the amplitudes and phases of the signals involved within the frequency spectrum corresponding to the given magnetic flux density and field strength waveforms with only slightly degraded accuracy.
NOTE It can be necessary for some magnetically soft metallic materials to follow specific general principles, customary for these materials, related to the preparation of specimens and specified calculations. These principles are formulated in IEC 60404-8-6.
Document History