NEN-IEC 61196-13

Coaxial communication cables - Part 13 - Sectional specification for semi-rigid cables with silicon dioxide dielectric

active, Most Current
Organization: NEN
Publication Date: 1 September 2023
Status: active
Page Count: 34
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 specifies the materials and cable construction for semi-rigid coaxial communication cables with silicon dioxide dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc.

This part of IEC 61196 applies to semi-rigid coaxial communication cables with silicon dioxide dielectric and tubular outer conductor. These cables are intended for use in applications requiring extreme environments as well as in nuclear power plants, oil rigs and aircraft engines.

Document History

NEN-IEC 61196-13
September 1, 2023
Coaxial communication cables - Part 13 - Sectional specification for semi-rigid cables with silicon dioxide dielectric
This part of IEC 61196 specifies the materials and cable construction for semi-rigid coaxial communication cables with silicon dioxide dielectric, IEC type designation, identification, marking and...

References

Advertisement