NEN-ISO 6742-2
Cycles - Lighting and retro reflective devices - Part 2: Retro reflective devices
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cycles): | 43.150 |
scope:
This document is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This part of ISO 6742 specifies photometric and physical requirements of retro-reflective devices.
Document History
NEN-ISO 6742-2
September 1, 2023
Cycles - Lighting and retro reflective devices - Part 2: Retro reflective devices
This document is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This part of ISO 6742...
June 1, 2015
Cycles - Lighting and retro-reflective devices - Part 2: Retro-reflective devices
NEN-ISO 6742-2 is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...