DSF/EN ISO 14245/PRA1

Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO 14245:2021)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly connected to transportable refillable LPG cylinders. It also includes requirements for associated equipment for vapour and liquid service. Bursting discs and/or fusible plugs are not covered in this document. Annex A identifies requirements for production testing and inspection. This document excludes other LPG cylinder devices which are not an integral part of the dedicated selfclosing cylinder valve. This document does not apply to cylinder valves for fixed automotive installations and ball valves. NOTE - For manually operated LPG cylinder valves see ISO 15995. For cylinder valves for compressed, dissolved and other liquefied gases see ISO 10297, ISO 17871 or ISO 17879.

Document History

June 21, 2021
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO 14245:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
September 23, 2019
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO 14245:2019)
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
July 27, 2010
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing
Adoption of ISO 14245 as a European Standard and withdrawal of EN 13152
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO/FDIS 14245:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO/FDIS 14245:2019)
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and...
DSF/EN ISO 14245/PRA1
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO 14245:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing (ISO 14245:2006)
This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG...
Gas cylinders – Specifications and testing of LPG cylinder valves – Self-closing (ISO/DIS 14245:2018)
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and...
Advertisement