DS/ISO 23316-4

Tractors and machinery for agriculture and forestry – Electrical high-power interface 700 V DC / 480 V AC – Part 4: AC operation mode

active, Most Current
Organization: DS
Publication Date: 7 September 2023
Status: active
Page Count: 30
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This document specifies required measures applicable to the HPI AC Interface between a supply system (typically located on an agricultural tractor) and detachable electrical consumer system (typically located on an agricultural implement). This document covers the following: -     HPI system topologies; -     interface relevant characteristics of the HPI providing AC or combined AC and DC; -     interface relevant characteristics of the HPI AC load (for relevant characteristics of a DC load, see ISO 23316‑5); -     logical, operational and electrical characteristics of the HPI: -     operating mode aspects, and -     communication parameters NOTE            This document contains simplified electrical diagrams showing specific aspects of the required functionality.

Document History

DS/ISO 23316-4
September 7, 2023
Tractors and machinery for agriculture and forestry – Electrical high-power interface 700 V DC / 480 V AC – Part 4: AC operation mode
This document specifies required measures applicable to the HPI AC Interface between a supply system (typically located on an agricultural tractor) and detachable electrical consumer system...
Advertisement