DSF/PREN IEC 62974-1

Monitoring and measuring systems used for data collection, gathering and analysis – Part 1: Device requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 62974 specifies product and performance requirements for devices that fall under the heading of "monitoring and measuring systems used for data collection, gathering and analysis", for industrial, commercial and similar use rated below or equal to 1 kV AC and 1,5 kV DC. These devices are fixed and are intended to be used indoors as panel-mounted devices, or as modular devices fixed on a DIN rail, or as housing devices fixed on a DIN rail, or as devices fixed by other means inside a cabinet. These devices are used to upload or download information (energy measured on loads, power metering and monitoring data, temperature information, etc.), mainly for energy efficiency purposes. These devices are known as energy servers, energy data loggers, data gateways and I/O data concentrators. NOTE - These systems are embedded or can be connected to a software application capable of consolidating data and delivering automatic analysis. Automatic analysis can include calculation of energy baselines or energy performance indicators as requested for the energy management system required by ISO 50001, or can be used during energy audits as defined in ISO 50002, or can be used in Electrical Energy Efficiency Management Systems (EEMS) for monitoring an installation complying with IEC 60364-8-1 for the efficient use of electricity. These devices can also be used for certification according to labels such as LEED, BREEAM , HQE, etc.

Document History

DSF/PREN IEC 62974-1
Monitoring and measuring systems used for data collection, gathering and analysis – Part 1: Device requirements
This part of IEC 62974 specifies product and performance requirements for devices that fall under the heading of “monitoring and measuring systems used for data collection, gathering and analysis”,...
Advertisement