DSF/PREN IEC 61557-10

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 10: Combined measuring equipment

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for measuring equipment that combines several measuring functions or methods of testing, measuring or monitoring, that are in accordance with the respective parts of IEC 61557, into one piece of apparatus. Measuring equipment which combines measuring functions or methods of testing, measuring or monitoring covered by the respective parts of IEC 61557 with those not covered by the respective parts of IEC 61557 is also within the scope of this standard.

Document History

DSF/PREN IEC 61557-10
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 10: Combined measuring equipment
This part of IEC 61557 specifies the requirements for measuring equipment that combines several measuring functions or methods of testing, measuring or monitoring, that are in accordance with the...
Advertisement