DSF/ISO/DIS 24311
Intelligent transport systems – Mobility integration – 'Controlled zone' management for UVARs using C-ITS
| Organization: | DS |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document provides information and specifications enabling management of road traffic in controlled zones applying geofencing. Specifically, this document provides - a "Controlled Zone Data Dictionary" (CZDD) for management of controlled zones providing an extendible toolkit that regulators can use e.g. to inform potential CZ users, e.g. vehicles, about - the CZ area, i.e. the geographical boundaries of the CZ; - CZ access conditions including exempts; - time windows indicating when these CZ access conditions are applicable, allowing the potential CZ users to select an appropriate routing, either by pre-trip planning or ad hoc re-routing, - and illustrations and guidelines on how to use this toolkit. The toolkit is designed in compliance with the general ITS station and communications architecture specified in ISO 21217 [8], and optionally applicable C-ITS protocols and procedures, e.g. ISO 22418:2018 [10] on "Service Announcement", EN ISO 18750 on the "Local Dynamic Map", and EN ISO 17419 [5] on globally unique identifiers. Enforcement is out of scope of this document.
Document History