DS/ISO 6742-1

Cycles – Lighting and retro-reflective devices – Part 1: Lighting and light signalling devices

active, Most Current
Organization: DS
Publication Date: 5 September 2023
Status: active
Page Count: 26
ICS Code (Cycles): 43.150
scope:

This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies the functions, safety requirements, photometric performance and test methods of lighting and signalling devices that can be used on cycles.

Document History

DS/ISO 6742-1
September 5, 2023
Cycles – Lighting and retro-reflective devices – Part 1: Lighting and light signalling devices
This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies the...
Cycles – Lighting and retro-reflective devices – Part 1: Lighting and light signalling devices
This part of the ISO 6742 is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...
Advertisement