CGA - H-17

Guideline for Small Scale Hydrogen Production

active, Most Current
Organization: CGA
Publication Date: 1 January 2023
Status: active
Page Count: 58
scope:

This publication applies to small hydrogen production units (thermal and electrolytic) that are sited at chemical or refinery plants, as well as those units that are sited at vehicle fueling stations or transfer facilities. For the purposes of this publication, small plants are defined as those with a production capacity between 1666 scfh to 373 000 scfh (45 Nm3/hr to 10 000 Nm3/hr; 40 MSCFD to 9000 MSCFD; or 1070 Nm3D to 241 000 Nm3D).

The thermal hydrogen production methods covered in this guideline are methanol cracking and SMR although some of the guidelines provided can apply to other thermal-based hydrogen production technologies.

Document History

H-17
January 1, 2023
Guideline for Small Scale Hydrogen Production
This publication applies to small hydrogen production units (thermal and electrolytic) that are sited at chemical or refinery plants, as well as those units that are sited at vehicle fueling stations...

References

Advertisement