SNV - SN EN ISO 17654

Resistance welding - Destructive tests of welds - Pressure test of resistance seam welds

active, Most Current
Organization: SNV
Publication Date: 1 December 2011
Status: active
Page Count: 12
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the pressure test method to be applied to resistance-seam-welded specimens of different types of materials with single sheet thicknesses ranging from 0,3 mm to 3,2 mm.

The purpose of this pressure test is to determine the suitability of the material, welding equipment, welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.

Document History

SN EN ISO 17654
December 1, 2011
Resistance welding - Destructive tests of welds - Pressure test of resistance seam welds
This International Standard specifies the pressure test method to be applied to resistance-seam-welded specimens of different types of materials with single sheet thicknesses ranging from 0,3 mm to...
May 1, 2003
Destructive tests on welds in metallic materials - Resistance welding - Pressure test on resistance seam welds
A description is not available for this item.

References

Advertisement