IEC - TS 61400-30

Wind energy generation systems – Part 30: Safety of wind turbine generators – General principles for design

active, Most Current
Organization: IEC
Publication Date: 1 September 2023
Status: active
Page Count: 74
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400, which is a Technical Specification, specifies the essential health and safety requirements related to the design of wind turbines with horizontal axes with the exception of those included in the scope of IEC 61400-2.

For other wind turbine concepts such as vertical axes, floating, or smaller turbines (see IEC 61400-2), the principles of this document are valid, however they are adjusted to the actual concept.

This document focuses on requirements for safe operation, inspection, maintenance, installation and decommissioning.

Document History

TS 61400-30
September 1, 2023
Wind energy generation systems – Part 30: Safety of wind turbine generators – General principles for design
This part of IEC 61400, which is a Technical Specification, specifies the essential health and safety requirements related to the design of wind turbines with horizontal axes with the exception of...

References

Advertisement