NEN-EN 1058
Wood-based panels - Determination of characteristic 5-percentile values and characteristic mean values
| Organization: | NEN |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
On the basis of test results from wood-based panel products for structural purposes, this document specifies a method for the determination of:
- characteristic 5-percentile values of mechanical properties under the assumption of a log-normal distribution of the test data according to EN 14358; and
- characteristic mean values (50-percentile values) of physical properties under the assumption of a normal distribution of the test data according to EN 14358.
Test data can be determined from tests using the test methods outlined in test the standard EN 789 or other relevant test standard, performance standard or product standard normatively referring to prEN 1058.
NOTE See e.g. EN 1195 and EN 12871.
The statistical evaluation follows the principles of Annex D of EN 1990:2002, of EN 1995-1-1:2004, Eurocode 5: Design of timber structures - Part 1-1: General - Common rules and rules for buildings, and of EN 14358:2016, Timber structures. Calculation and verification of characteristic values.
Document History