SMPTE - RP 2047-1

VC-2 Mezzanine Level Compression of 1080P High Definition Video Sources

active, Most Current
Organization: SMPTE
Publication Date: 1 January 2023
Status: active
scope:

This Recommended Practice defines constraints on the VC-2 video compression standard to provide a mezzanine level compression coding. It defines coding constraints such that source video of 1920 x 1080 pixels using 4:2:2 sampling at 50, 60 and 60/1.001 frames per second can be compressed by a factor of approximately 2.5 to 1 resulting in a compressed bitrate that permits carriage over a single-link SDI operating at 1.5 Gb/s. It also defines an application-specific level value corresponding to these constraints.

Document History

RP 2047-1
January 1, 2023
VC-2 Mezzanine Level Compression of 1080P High Definition Video Sources
This Recommended Practice defines constraints on the VC-2 video compression standard to provide a mezzanine level compression coding. It defines coding constraints such that source video of 1920 x...
November 9, 2009
VC-2 Mezzanine Level Compression of 1080P High Definition Video Sources
A description is not available for this item.

References

Advertisement