DLA - MIL-PRF-23648/19C (5)

RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42

active, Most Current
Organization: DLA
Publication Date: 5 September 2023
Status: active
Page Count: 7
scope:

Scope.

This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance versus temperature characteristics G, J, and K are applicable through the maximum temperature of 125°C.

intended Use:

The notes specified in MIL-PRF-23648 are applicable to this specification.

Document History

MIL-PRF-23648/19C (5)
September 5, 2023
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
Scope. This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance...
February 8, 2018
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 5, 2014
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
December 11, 2012
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
November 15, 2006
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 28, 2001
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
April 4, 1995
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
September 15, 1994
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
A description is not available for this item.
June 19, 1986
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
A description is not available for this item.
October 16, 1972
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
This specification covers the detail requirements for style RTH42 thermistors. This style is available in resistance ratio E only. Terminal leads type S and W are available. Resistance tolerance...
November 29, 1968
RESISTOR, THERMAL (THERMISTOR), HERMETICALLY SEALED, POSITIVE TEMPERATURE COEFFICIENT, STYLE RTH42
A description is not available for this item.

References

Advertisement