DLA - MIL-PRF-23648/20C (4)
RESISTOR, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RTH44
| Organization: | DLA |
| Publication Date: | 5 September 2023 |
| Status: | active |
| Page Count: | 7 |
scope:
Scope.
This specification covers the detail requirements for style RTH44 thermistors. This style is available in resistance ratios A, B, and C. The only terminal lead available is S type. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.
intended Use:
The notes specified in MIL-PRF-23648 are applicable to this specification.
Document History