DSF/PREN ISO 19103

Geographic information – Conceptual schema language (ISO/DIS 19103:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 203
ICS Code (IT applications in science): 35.240.70
scope:

ISO 19103:2015 provides rules and guidelines for the use of a conceptual schema language within the context of geographic information. The chosen conceptual schema language is the Unified Modeling Language (UML). ISO 19103.2015 provides a profile of the Unified Modelling Language (UML). The standardization target type of this standard is UML schemas describing geographic information.

Document History

DSF/PREN ISO 19103
Geographic information – Conceptual schema language (ISO/DIS 19103:2023)
ISO 19103:2015 provides rules and guidelines for the use of a conceptual schema language within the context of geographic information. The chosen conceptual schema language is the Unified Modeling...
Advertisement