DS/ISO 8674

Fasteners – Hexagon high nuts (style 2), with fine pitch thread

active, Most Current
Organization: DS
Publication Date: 12 September 2023
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

DS/ISO 8674
September 12, 2023
Fasteners – Hexagon high nuts (style 2), with fine pitch thread
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
September 8, 1992
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B
The standard gives specifications for hexagon nuts, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up to and...
Fasteners – Hexagon high nuts (style 2), with fine pitch thread
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
Advertisement