DS/EN 12259-12
Fixed firefighting systems – Components for sprinkler and water spray systems – Part 12: Pumps
| Organization: | DS |
| Publication Date: | 12 September 2023 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use with EN 12845 and EN 17451 . This document is applicable for the following pumps, independent of installed orientation (vertical, horizontal or sloped according to the manufacturer indications): - end suction pumps (close coupled or long coupled) of the back pull-out type pump; - axial horizontal split case pumps; - ring section pumps including multistage single or multi outlet; - single or multistage inline pumps (pump with inlet and outlet in line); - submersible motor borehole pumps. This document is also applicable to vertical turbine pumps.
Document History