DS/EN ISO 11243

Cycles – Luggage carriers for bicycles – Requirements and test methods (ISO 11243:2023)

active, Most Current
Organization: DS
Publication Date: 11 September 2023
Status: active
Page Count: 44
ICS Code (Cycles): 43.150
scope:

This document specifies safety and performance requirements for the design and testing of both non cycle specific luggage carriers intended for mounting (with or without tools) and cycle specific luggage carriers mounted on complete cycles. It applies to luggage carriers intended to be positioned above and adjacent to the wheels of cycles. This document lays down guidelines for instructions on the use and care of such luggage carriers. This document does not apply to removable luggage (for example, handlebar bags or baskets that are not permanently attached). Toy carrier intended to be mounted on bicycles for young children in the scope of ISO 8098 are not covered by this document.

Document History

DS/EN ISO 11243
September 11, 2023
Cycles – Luggage carriers for bicycles – Requirements and test methods (ISO 11243:2023)
This document specifies safety and performance requirements for the design and testing of both non cycle specific luggage carriers intended for mounting (with or without tools) and cycle specific...
August 3, 2016
Cycles – Luggage carriers for bicycles – Requirements and test methods (ISO 11243:2016)
ISO 11243:2016 specifies safety and performance requirements for the design and testing of luggage carriers intended for mounting (with or without tool) above and adjacent to the wheels of cycles and...
Cycles – Luggage carriers for bicycles – Requirements and test methods (ISO/FDIS 11243:2023)
This International Standard specifies safety and performance requirements for the design and testing of both non cycle specific luggage carriers intended for mounting (with or without tools) and...
Cycles - Luggage carriers for bicycles - Requirements and test methods (ISO/FDIS 11243:2016)
This European Standard specifies safety and performance requirements for the design and testing of luggage carriers intended for permanent mounting above or adjacent to the wheels of cycles and lays...
Cycles - Luggage carriers for bicycles - Requirements and test methods (ISO/DIS 11243:2014)
This European Standard specifies safety and performance requirements for the design and testing of luggage carriers intended for permanent mounting above or adjacent to the wheels of cycles and lays...
Advertisement