DS/ISO 6923

Paints and varnishes – Determination of monomeric diisocyanate content in coating materials and similar products using high performance liquid chromatography with ultraviolet detection (HPLC-UV)

active, Most Current
Organization: DS
Publication Date: 11 September 2023
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the quantitative determination of monomeric diisocyanate content in coating materials, adhesives and other liquid or pasty materials. This method is suitable for the quantification of the following monomeric diisocyanates: methylene diphenyl diisocyanate (MDI, 2,4'-MDI and 4,4'-MDI), toluene diisocyanate (TDI, 2,6-TDI, 2,4-TDI), (cis/trans) isophorone diisocyanate (IPDI) and hexamethylene diisocyanate (HDI,1,6-HDI) in various matrices for concentrations ranging from 0,01 % to 2,0 % mass fraction. For higher concentrations, a suitable dilution before the derivatization with p-nitrobenzyl-N-propylamine (PNBPA) is performed. The measurements are carried out using ultra high performance liquid chromatography (UHPLC) with a multiple wavelength detector.

Document History

DS/ISO 6923
September 11, 2023
Paints and varnishes – Determination of monomeric diisocyanate content in coating materials and similar products using high performance liquid chromatography with ultraviolet detection (HPLC-UV)
This document specifies a method for the quantitative determination of monomeric diisocyanate content in coating materials, adhesives and other liquid or pasty materials. This method is suitable for...
Advertisement