AENOR - UNE-EN ISO 13807
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 13 September 2023 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Enamels): | 25.220.50 |
Document History
UNE-EN ISO 13807
September 13, 2023
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
A description is not available for this item.
November 4, 2009
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)
A description is not available for this item.