JSA - JIS G 3103

Carbon steel and molybdenum alloy steel plates for boilers and pressure vessels

active, Most Current
Organization: JSA
Publication Date: 22 May 2023
Status: active
Page Count: 21
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Burners and boilers in general): 27.060.01
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies requirements for hot-rolled steel plates of carbon steel and molybdenum alloy steel (hereafter referred to as steel plates) used for boilers and pressure vessels for intermediate and elevated temperature services.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements

ISO 9328-2 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 2 : Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3103
May 22, 2023
Carbon steel and molybdenum alloy steel plates for boilers and pressure vessels
This Standard specifies requirements for hot-rolled steel plates of carbon steel and molybdenum alloy steel (hereafter referred to as steel plates) used for boilers and pressure vessels for...
March 20, 2019
Carbon steel and molybdenum alloy steel plates for boilers and pressure vessels
This Standard specifies requirements for hot-rolled steel plates of carbon steel and molybdenum alloy steel (hereafter referred to as steel plates) to be used for boilers and pressure vessels for...
April 20, 2012
Carbon steel and molybdenum alloy steel plates for boilers and pressure vessels
This Standard specifies the hot-rolled steel plates of carbon steel and molybdenum alloy steel (hereafter referred to as "steel plates") to be used in boilers and pressure vessels for intermediate...
May 20, 2007
Carbon steel and molybdenum alloy steel plates for boilers and pressure vessels
A description is not available for this item.
May 20, 2003
Carbon Steel and Molybdenum Alloy Steel Plates for Boilers and Other Pressure Vessels
A description is not available for this item.
March 1, 1987
Carbon Steel and Molybdenum Alloy Steel Plates for Boilers and Other Pressure Vessels
A description is not available for this item.
January 1, 1977
Carbon Steel and Molybdenum Alloy Steel Plates for Boilers and Other Pressure Vessels
A description is not available for this item.

References

Advertisement