NACE RP0487

Considerations in the Selection and Evaluation of Rust Preventives and Vapor Corrosion Inhibitors for Interim (Temporary) Corrosion Protection

inactive
Buy Now
Organization: NACE
Publication Date: 14 January 2000
Status: inactive
Page Count: 11
scope:

This standard provides recommended selection factors, surface preparation requirements, and references to applicable standard evaluation and quality control tests for interim coatings (rust preventives and vapor phase corrosion inhibitors) that provide temporary corrosion protection to parts, such as finished machine tools, boilers, turbines, diesel engines, transportation equipment, earth moving equipment, and other machinery, during shipment and storage.

Interim coatings deposited on parts in process are normally from 0.5 to 75 µm (0.02 to 3.0 mils) thick. Some heavy-duty interim coatings, wrappers, and waxpetrolatum tapes may be up to 2,000 µm (80 mils) thick, while a vapor corrosion inhibitor (VCI) may provide protection with only the thickness of a molecule. These coatings may contain proprietary rust-preventive additives to improve their inherent corrosion-preventive ability.

The type of interim coating selected depends on performance requirements. Typical performance requirements include that the coating can be easily applied, provide corrosion prevention for the exposure and handling conditions outlined, and be removed more readily than conventional coatings. Because there are many types of interim coatings available, the best choice for a particular application depends on the degree of protection required and storage and time considerations, as well as shipping and removal requirements. Interim coatings are applied in the shop or on site by dipping, wiping, brushing, or spraying the component with the rust preventive.

Document History

May 8, 2019
Considerations in the Selection and Evaluation of Rust Preventives and Vapor Corrosion Inhibitors for Interim (Temporary) Corrosion Protection
ABSTRACT Provides guidance and best practices to users of interim, or temporary, coatings for corrosion protection of metals, including performance criteria, selection, surface preparation and...
NACE RP0487
January 14, 2000
Considerations in the Selection and Evaluation of Rust Preventives and Vapor Corrosion Inhibitors for Interim (Temporary) Corrosion Protection
This standard provides recommended selection factors, surface preparation requirements, and references to applicable standard evaluation and quality control tests for interim coatings (rust...
January 14, 2000
Considerations in the Selection and Evaluation of Rust Preventives and Vapor Corrosion Inhibitors for Interim (Temporary) Corrosion Protection
This standard provides recommended selection factors, surface preparation requirements, and references to applicable standard evaluation and quality control tests for interim coatings (rust...
January 1, 1993
Considerations in the Selection and Evaluation of Interim Petroleum- Based Coatings
A description is not available for this item.

References

Advertisement