CGA - S-1.1-CSA
PRESSURE RELIEF DEVICE STANDARDS—PART 1—CYLINDERS FOR COMPRESSED GASES
inactive
| Organization: | CGA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 104 |
scope:
This is the 14th edition, as cited, when purchased you will also receive the current edition.
Document History
January 1, 2022
PRESSURE RELIEF DEVICE STANDARDS—PART 1— CYLINDERS FOR COMPRESSED GASES
This standard applies to the selection of PRDs for a single component compressed gas in cylinders. For selection of PRDs for compressed gas mixtures in cylinders, see CGA S-7, Standard Method for...
January 1, 2019
PRESSURE RELIEF DEVICE STANDARDS - PART 1 - CYLINDERS FOR COMPRESSED GASES
A description is not available for this item.
S-1.1-CSA
January 1, 2011
PRESSURE RELIEF DEVICE STANDARDS—PART 1—CYLINDERS FOR COMPRESSED GASES
This is the 14th edition, as cited, when purchased you will also receive the current edition.
January 1, 2011
PRESSURE RELIEF DEVICE STANDARDS - PART 1 - CYLINDERS FOR COMPRESSED GASES
Introduction
This standard represents the minimum requirements for pressure relief devices (PRDs) considered to be appropriate and adequate for use on cylinders with a water capacity of 1000 lb (454...
January 1, 2011
PRESSURE RELIEF DEVICE STANDARDS—PART 1—CYLINDERS FOR COMPRESSED GASES
This is the 14th edition, as cited, when purchased you will also receive the current edition.
Requirements for pressure relief devices on DOT cylinders for compressed gases. Describes the various...
January 1, 2007
PRESSURE RELIEF DEVICE STANDARDS PART 1— CYLINDERS FOR COMPRESSED GASES
This standard represents the minimum requirements for pressure relief devices considered to be appropriate and adequate for use on cylinders having capacities of 1000 lb (454 kg) of water or less....
July 8, 2005
Pressure Relief Device Standards Part 1 - Cylinders for Compressed Gases
A description is not available for this item.
January 1, 2003
Pressure Relief Device Standards - Part 1 - Cylinders for Compressed Gases
A description is not available for this item.
January 1, 2002
Pressure Relief Device Standards - Part 1 - Cylinders for Compressed Gases
A description is not available for this item.
January 1, 1994
Pressure Relief Device Standards - Part 1 - Cylinders for Compressed Gases
A description is not available for this item.
January 1, 1963
SAFETY RELIEF STANDARDS PART 1—CYLINDERS FOR COMPRESSED GASES
A description is not available for this item.
January 1, 1963
SAFETY RELIEF STANDARDS PART 1⎯CYLINDERS FOR COMPRESSED GASES
A description is not available for this item.