CGA - C-12-CSA

QUALIFICATION PROCEDURE FOR ACETYLENE DESIGN

inactive
Organization: CGA
Publication Date: 1 January 2014
Status: inactive
Page Count: 44
scope:

This is the 6th edition (2014), as cited, when purchased you will also receive the current edition.

This publication defines test equipment and procedures that are applicable for testing DOT and TC acetylene cylinders having a marked service pressure of 250 psi (1723 kPa).2

These four tests in 5.1 through 5.4 are required to be conducted when there is a new cylinder design or a design change in the filler or a change in process. These tests shall be conducted before starting quantity production and introduction of a specific cylinder model into service. Cylinders shall pass all tests.

NOTE-DOT regulations do not define what constitutes a design change; whereas, TC regulations define the criteria for a cylinder design change in CSA B339 [1, 2].

Cylinders to be tested shall be selected from a pilot production run of cylinders to permit the use of planned production equipment and procedures. Cylinders to be tested shall be of those produced in an actual production operation.

Test cylinders are to be complete and of a quality for service including shell, filler, solvent, valve, core hole packing, PRDs, and painting. Cylinders used in any of these tests shall be scrapped.

2 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Metric Practice Guide for the Compressed Gas Industry [4].

Document History

January 1, 2020
QUALIFICATION PROCEDURE FOR ACETYLENE CYLINDER DESIGN
A description is not available for this item.
January 1, 2014
QUALIFICATION PROCEDURE FOR ACETYLENE CYLINDER DESIGN
A description is not available for this item.
C-12-CSA
January 1, 2014
QUALIFICATION PROCEDURE FOR ACETYLENE DESIGN
This is the 6th edition (2014), as cited, when purchased you will also receive the current edition. This publication defines test equipment and procedures that are applicable for testing DOT and TC...
January 1, 2007
Qualification Procedure for Acetylene Cylinder Design
A description is not available for this item.
January 1, 2002
Qualification Procedure for Acetylene Cylinder Design
A description is not available for this item.
January 1, 1994
QUALIFICATION PROCEDURE FOR ACETYLENE CYLINDER DESIGN
This is the 3rd edition (1994), as cited, when purchased you will also receive the current edition. The four tests in 5.1 through 5.4 are required to be conducted when there is a new cylinder design...
January 1, 1994
Qualification Procedure for Acetylene Cylinder Design
A description is not available for this item.

References

Advertisement