CGA - C-14-DOT

PROCEDURES FOR FIRE TESTING OF DOT CYLINDER PRESSURE RELIEF DEVICE SYSTEMS

inactive
Organization: CGA
Publication Date: 1 January 2005
Status: inactive
Page Count: 54
scope:

This is the fourth edition, as cited, when purchased you will also receive the current edition.

This publication defines test equipment and procedures that are applicable for fire testing cylinder systems having water capacities of 1000 lb (454 kg) or less and provides sufficient test data to verify the capability of the cylinder system to prevent rupture of a normally charged cylinder. For most cylinders, selection of the type and size of PRD required to safely discharge the contents of a cylinder can be achieved by the use of the information contained in CGA S-1.1 [2].

Because acetylene cylinders have a unique design requiring an internal filler-mass, which might break up or otherwise obstruct the PRD channels during a fire, industry has specified a fire test specifically for acetylene cylinders that is not addressed in this publication. Fire testing of acetylene cylinders is covered in CGA C-12, Qualification Procedure for Acetylene Cylinder Design [5].

Fire testing is neither required nor recommended except as stipulated in Section 4.

Document History

January 1, 2020
PROCEDURES FOR FIRE TESTING OF DOT CYLINDER PRESSURE RELIEF DEVICE SYSTEMS
A description is not available for this item.
August 11, 2005
PROCEDURES FOR FIRE TESTING OF DOT CYLINDER PRESSURE RELIEF DEVICE SYSTEMS
This publication defines test equipment and procedures that are applicable for fire testing cylinder systems having water capacities of 1000 lb (454 kg) or less and provides sufficient test data to...
August 11, 2005
Procedures for Fire Testing of DOT Cylinder Pressure Relief Device Systems
This publication defines test equipment and procedures that are applicable for fire testing cylinder systems having water capacities of 1000 lb (454 kg) or less and provides sufficient test data to...
C-14-DOT
January 1, 2005
PROCEDURES FOR FIRE TESTING OF DOT CYLINDER PRESSURE RELIEF DEVICE SYSTEMS
This is the fourth edition, as cited, when purchased you will also receive the current edition. This publication defines test equipment and procedures that are applicable for fire testing cylinder...
January 1, 2005
PROCEDURES FOR FIRE TESTING OF DOT CYLINDER PRESSURE RELIEF DEVICE SYSTEMS
This is the 4th edition (2005) as cited, when purchased you will also receive the current edition. This publication defines test equipment and procedures that are applicable for fire testing...
January 1, 1999
Procedures for Fire Testing of DOT Cylinder Pressure Relief Device Systems
A description is not available for this item.
January 1, 1992
Procedures for Testing of DOT Cylinder Pressure Relief Device Systems
A description is not available for this item.

References

Advertisement