CSA - R7007-18

Sustainability standard for household microwave oven appliances

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 71
scope:

This Standard covers microwave oven appliances for households included within the scope of the U.S. Department of Energy (DoE) and Energy Efficiency Regulations in Canada, minimum energy performance requirements. This includes the following product category: electric microwave oven (see Clause 4 for a definition of "electric microwave oven").

This Standard does not include directions for conformity assessment or the use of a mark/seal of conformity assessment.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2018
Sustainability standard for household microwave oven appliances
This Standard covers microwave oven appliances for households included within the scope of the U.S. Department of Energy (DoE) and Energy Efficiency Regulations in Canada, minimum energy performance...
R7007-18
January 1, 2018
Sustainability standard for household microwave oven appliances
This Standard covers microwave oven appliances for households included within the scope of the U.S. Department of Energy (DoE) and Energy Efficiency Regulations in Canada, minimum energy performance...

References

Advertisement