ISO - DIS 11901-1

Tools for pressing — Gas springs — Part 1: General specifications

pending
Organization: ISO
Publication Date: 15 August 2023
Status: pending
Page Count: 19
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This document specifies the dimensions, in millimetres, nominal initial forces and type of gas springs.

It applies to gas springs of type 900 to 100 000, pressurized with nitrogen with a nominal initial force of between 900 N ± 5 % and 100 600 N ± 5 %, for use in press tools.

It also specifies marking, technical delivery conditions and designation.

NOTE Specifications of mounting accessories for gas springs are given in ISO 11901-2.

Document History

DIS 11901-1
August 15, 2023
Tools for pressing — Gas springs — Part 1: General specifications
This document specifies the dimensions, in millimetres, nominal initial forces and type of gas springs. It applies to gas springs of type 900 to 100 000, pressurized with nitrogen with a nominal...
December 1, 2003
Tools for pressing Gas springs Part 1: General specifications
A description is not available for this item.
January 1, 1995
Tools for Pressing - Gas Springs - Part 1: General Specifications
A description is not available for this item.

References

Advertisement