ISO - DIS 11982

Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels — Liquefied Natural Gas (LNG) as marine fuel — Measurement on board LNG bunkering ship

pending, Most Current
Organization: ISO
Publication Date: 11 August 2023
Status: pending
Page Count: 37
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This document gives guidance for quantification of liquefied natural gas (LNG) as marine fuel on board LNG bunkering ships.

It is applicable to the measurement of LNG from any source, e.g. gas from conventional reservoirs, shale gas, coalbed methane, at the time of

- Ship to Ship (STS) transfer to LNG-fuelled ships,

- Ship to Ship (STS) transfer between LNG bunkering ships, and

- transfer to or from shore tanks or other facilities, with no regard to the type of tanks.

This document is also applicable to the quantification of biomethane and synthetic methane from fossil fuels or renewable sources.

Document History

DIS 11982
August 11, 2023
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels — Liquefied Natural Gas (LNG) as marine fuel — Measurement on board LNG bunkering ship
This document gives guidance for quantification of liquefied natural gas (LNG) as marine fuel on board LNG bunkering ships. It is applicable to the measurement of LNG from any source, e.g. gas from...

References

Advertisement