ISO - DIS 2884-1
Paints and varnishes — Determination of viscosity using rotational viscometers — Part 1: Absolute viscosity measurement with cone-plate measuring geometry at high shear rates
| Organization: | ISO |
| Publication Date: | 4 September 2023 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies the general procedure to be followed in determining the dynamic viscosity of unpigmented coating materials, such as paints, varnishes and related products, as well as binders at a shear rate range between 9 000 s−1 and 12 000 s−1.
The measured value gives information about the resistance offered by the material to brushing, spraying and roller coating during application.
The method specified in this document is suitable for all paints and varnishes whether they are Newtonian in behaviour or not. For materials containing dispersions of large particles the measuring geometry shall be adapted. For specifications of the test procedure in more detail see ISO 3219-3.
Document History