ISO - DIS 12647-2

Graphic technology — Process control for the production of half-tone colour separations, proof and production prints — Part 2: Offset lithographic processes

pending
Organization: ISO
Publication Date: 8 August 2023
Status: pending
Page Count: 59
ICS Code (Graphic technology in general): 37.100.01
scope:

This part of ISO 12647 specifies a number of primary parameters and their values to be applied when producing colour separations, printing formes and print production for four-colour sheet-fed and web-fed offset printing presses excluding metal decoration printing and coldset offset lithography on newsprint.

The parameters and values are chosen in view of the typical workflow covering the stages of colour separation, proof production, making of the printing forme, selection of OK print and production printing on all commercially available production substrates, excluding surfaces where ISO 13655 compliant measurements do not give reliable measurement data such as transparent film, metals or metallic coated paper.

This part of ISO 12647

- is directly applicable to press proof prints and four-colour offset printing,

- is applicable to press proof prints and printing processes with more than four process colours as long as direct analogies to four-colour printing are maintained,

- is applicable for all kinds of ink drying and ink curing methods.

This part of ISO 12647 is not applicable to other processes than offset lithography such as printing directly from digital data.

Document History

DIS 12647-2
August 8, 2023
Graphic technology — Process control for the production of half-tone colour separations, proof and production prints — Part 2: Offset lithographic processes
This part of ISO 12647 specifies a number of primary parameters and their values to be applied when producing colour separations, printing formes and print production for four-colour sheet-fed and...
December 15, 2013
Graphic technology - Process control for the production of halftone colour separations, proof and production prints - Part 2: Offset lithographic processes
A description is not available for this item.
April 15, 2007
Graphic technology — Process control for the production of half-tone colour separations, proof and production prints — Part 2: Offset lithographic processes
A description is not available for this item.
November 15, 2004
Graphic technology Process control for the production of half-tone colour separations, proof and production prints Part 2: Offset lithographic processes
A description is not available for this item.
December 1, 1996
Graphic Technology - Process Control for the Manufacture of Half-Tone Colour Separations, Proof and Production Prints - Part 2: Offset Lithographic Processes
A description is not available for this item.

References

Advertisement