BSI - BS EN 4322
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class:100 MPa (at ambient temperature)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
November 1, 2004
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
A description is not available for this item.
BS EN 4322
February 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class:100 MPa (at ambient temperature)
A description is not available for this item.