NEN-EN-ISO 11623

Gas cylinders - Composite cylinders and tubes - Periodic inspection and testing

active, Most Current
Organization: NEN
Publication Date: 1 September 2023
Status: active
Page Count: 54
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for periodic inspection and testing to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders and tubes, with aluminium-alloy, steel or non-metallic liners or of linerless construction (Types 2, 3, 4, and 5), intended for compressed, liquefied or dissolved gases under pressure, of water capacity from 0,5 l up to 3 000 l.

This document addresses the periodic inspection and testing of composite cylinders and tubes constructed according to ISO 11119-1, ISO 11119-2, ISO 11119-3, ISO 11119-4 or ISO 11515. It can be applied to other composite cylinders and tubes designed to comparable standards when authorized by the competent authority.

As far as practicable, this document can also be applied to cylinders of less than 0,5 l water capacity when authorized by the manufacturer.

NOTE Unless noted by exception, the use of the word "cylinder" in this document refers to both cylinders and tubes.

Document History

NEN-EN-ISO 11623
September 1, 2023
Gas cylinders - Composite cylinders and tubes - Periodic inspection and testing
This document specifies the requirements for periodic inspection and testing to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders and...
April 1, 2017
Gas cylinders - Composite construction - Periodic inspection and testing
NEN-EN-ISO 11623 specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding...
January 1, 2016
Gas cylinders - Composite construction - Periodic inspection and testing
NEN-EN-ISO 11623 specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding...
October 1, 2012
Gas cylinders - Composite construction - Periodic inspection and testing
NEN-EN-ISO 11623 specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding...
May 1, 2002
Transportable gas cylinders - Periodic inspection and testing of composite gas cylinders
Specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium, steel or non-metallic liners or of linerless...
August 1, 1997
Transportable gas cylinders - Periodic inspection and testing of composite gas cylinders
Specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium, steel or non-metallic liners or of linerless...

References

Advertisement